Manufacturer: Renesas Electronics America
Win Source Part Number: 159660-2SK2857-T1-AZ
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2857
Alternative Parts (Cross-Reference): 2SK2857-AZ; 2SK2857-T2-AZ;
Introduction Date: March 04, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
2SK2857-T1-AZ - N-CHANNEL MOSFET Product overview: 2SK2857-T1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2857-T1-AZ can be used for catalog matching and distributor lookup.
2SK2857-T1-AZ - N-CHANNEL MOSFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 159660-2SK2857-T1-AZ | 278-2SK2857-T1-AZ | 2SK2857-T1-AZ |
| Product Name | Discrete Semiconductor Products | N-Channel MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | Bulk | 4V, 10V |