Trans MOSFET N-CH 900V 10A 3-Pin(3+Tab) TO-3P Product overview: 2SK2488-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 10A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2488-A can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 159491-2SK2488-A
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2488
Alternative Parts (Cross-Reference): 2SK1462; 2SK1614; FMH09N90E; 2SK3549-01;
Introduction Date: March 02, 1998
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 288-2SK2488-A | 159491-2SK2488-A |
| Product Name | 900V 10A MOSFET Transistor | Discrete Semiconductor Products |
| Package Type | TO-3; SOT3 |