Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 2SK2478AZ 2SK2478AZ

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037701-2SK2478AZ Drain to Source Voltage (Vdss): 900 V Resistance: 7.5 Ω Number of Pins: 220 Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 2SK2478AZ2SK2478-AZ; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 2 A Drain to Source Resistance: 7.5 Ω
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037701-2SK2478AZ Drain to Source Voltage (Vdss): 900 V Resistance: 7.5 Ω Number of Pins: 220 Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 2SK2478AZ2SK2478-AZ; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 2 A Drain to Source Resistance: 7.5 Ω
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 2SK2478AZ - 1037701-2SK2478AZ - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 2SK2478AZ
1037701-2SK2478AZ
OEM Parts - OEM Parts (0 - 9) - 2SK2478AZ 1037701-2SK2478AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037701-2SK2478AZ Drain to Source Voltage (Vdss): 900 V Resistance: 7.5 Ω Number of Pins: 220 Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 2SK2478AZ2SK2478-AZ; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 2 A Drain to Source Resistance: 7.5 Ω

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037701-2SK2478AZ
Drain to Source Voltage (Vdss): 900 V
Resistance: 7.5 Ω
Number of Pins: 220
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 2SK2478AZ2SK2478-AZ;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 2 A
Drain to Source Resistance: 7.5 Ω

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1037701-2SK2478AZ
Product Name OEM Parts - OEM Parts (0 - 9) - 2SK2478AZ
Unlock Full Specs
to access all available technical data