Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2477-A 2SK2477-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020408-2SK2477-A Drain to Source Voltage (Vdss): 800 V Resistance: 1 Ω Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): SPA11N80C3XKSA1; SPP11N80C3; IPD80R450P7ATMA1; FCPF400N80Z; STF13N80K5; STW12NK80Z2SK2477A; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 10 A Drain to Source Resistance: 1 Ω
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020408-2SK2477-A Drain to Source Voltage (Vdss): 800 V Resistance: 1 Ω Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): SPA11N80C3XKSA1; SPP11N80C3; IPD80R450P7ATMA1; FCPF400N80Z; STF13N80K5; STW12NK80Z2SK2477A; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 10 A Drain to Source Resistance: 1 Ω
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2477-A - 1020408-2SK2477-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2477-A
1020408-2SK2477-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2477-A 1020408-2SK2477-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020408-2SK2477-A Drain to Source Voltage (Vdss): 800 V Resistance: 1 Ω Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): SPA11N80C3XKSA1; SPP11N80C3; IPD80R450P7ATMA1; FCPF400N80Z; STF13N80K5; STW12NK80Z2SK2477A; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 10 A Drain to Source Resistance: 1 Ω

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020408-2SK2477-A
Drain to Source Voltage (Vdss): 800 V
Resistance: 1 Ω
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): SPA11N80C3XKSA1; SPP11N80C3; IPD80R450P7ATMA1; FCPF400N80Z; STF13N80K5; STW12NK80Z2SK2477A;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Continuous Drain Current (ID): 10 A
Drain to Source Resistance: 1 Ω

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1020408-2SK2477-A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2477-A
rDS(on) 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CSD18533Q5A 60V N-Channel NexFET Power MOSFET - CSD18533Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0085 ohms
View Details
9 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310704ASCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
60 V, 300 mA dual N-channel Trench MOSFET - 2N7002BKS,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 300000 milliamps
View Details
8 suppliers