Renesas Electronics Corporation 60V 10A TO-252 MOSFET Transistor 2SK2414-Z-E2-AZ

Description
Trans MOSFET N-CH 60V 10A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK2414-Z-E2-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, TO-252, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2414-Z-E2-AZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 60V 10A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK2414-Z-E2-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, TO-252, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2414-Z-E2-AZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 10A TO-252 MOSFET Transistor
288-2SK2414-Z-E2-AZ
60V 10A TO-252 MOSFET Transistor 288-2SK2414-Z-E2-AZ
Trans MOSFET N-CH 60V 10A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK2414-Z-E2-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, TO-252, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2414-Z-E2-AZ can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 10A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK2414-Z-E2-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, TO-252, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2414-Z-E2-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159459-2SK2414-Z-E2-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159459-2SK2414-Z-E2-AZ
Discrete Semiconductor Products 159459-2SK2414-Z-E2-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 159459-2SK2414-Z-E2- AZ Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2414 Alternative Parts (Cross-Reference): 2SK2414-Z-AZ; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 159459-2SK2414-Z-E2-AZ
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2414
Alternative Parts (Cross-Reference): 2SK2414-Z-AZ;
Introduction Date: March 03, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK2414-Z-E2-AZ 159459-2SK2414-Z-E2-AZ
Product Name 60V 10A TO-252 MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 155232P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Package Type SOT23; SOT-23
View Details
Single FETs, MOSFETs - 568-11040-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT323; SC-70, SOT-323
View Details
4 suppliers