Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037695-2SK2412-AZ
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 2 W
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220
Alternative Parts (Cross-Reference): 2SK2412-AZ2SK2412AZ;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 20 A
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1037695-2SK2412-AZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2412-AZ |
| PD | 2000 milliwatts |