Renesas Electronics Corporation Custom Parts - Custom Parts (0 - A) - 2SK2368A 2SK2368A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220544-2SK2368A Drain to Source Voltage (Vdss): 500 V Resistance: 600 mΩ Categories: Custom Parts Alternative Parts (Cross-Reference): 2SK2368-A; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Compliant Continuous Drain Current (ID): 15 A Drain to Source Resistance: 600 mΩ
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220544-2SK2368A Drain to Source Voltage (Vdss): 500 V Resistance: 600 mΩ Categories: Custom Parts Alternative Parts (Cross-Reference): 2SK2368-A; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Compliant Continuous Drain Current (ID): 15 A Drain to Source Resistance: 600 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 2SK2368A - 1220544-2SK2368A - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 2SK2368A
1220544-2SK2368A
Custom Parts - Custom Parts (0 - A) - 2SK2368A 1220544-2SK2368A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220544-2SK2368A Drain to Source Voltage (Vdss): 500 V Resistance: 600 mΩ Categories: Custom Parts Alternative Parts (Cross-Reference): 2SK2368-A; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Compliant Continuous Drain Current (ID): 15 A Drain to Source Resistance: 600 mΩ

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220544-2SK2368A
Drain to Source Voltage (Vdss): 500 V
Resistance: 600 mΩ
Categories: Custom Parts
Alternative Parts (Cross-Reference): 2SK2368-A;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Continuous Drain Current (ID): 15 A
Drain to Source Resistance: 600 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1220544-2SK2368A
Product Name Custom Parts - Custom Parts (0 - A) - 2SK2368A
Unlock Full Specs
to access all available technical data