Renesas Electronics Corporation 30V 10A MOSFET Transistor 2SK2329

Description
Trans MOSFET N-CH Si 30V 10A Product overview: 2SK2329 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2329 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 30V 10A Product overview: 2SK2329 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2329 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 10A MOSFET Transistor
288-2SK2329
30V 10A MOSFET Transistor 288-2SK2329
Trans MOSFET N-CH Si 30V 10A Product overview: 2SK2329 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2329 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 30V 10A Product overview: 2SK2329 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2329 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159416-2SK2329 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159416-2SK2329
Discrete Semiconductor Products 159416-2SK2329
Manufacturer: Renesas Electronics America Win Source Part Number: 159416-2SK2329 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2329 Alternative Parts (Cross-Reference): 2SK2329-E; Introduction Date: August 24, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 159416-2SK2329
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2329
Alternative Parts (Cross-Reference): 2SK2329-E;
Introduction Date: August 24, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK2329 159416-2SK2329
Product Name 30V 10A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data