Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2315TYTR 2SK2315TYTR

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 197588-2SK2315TYTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 4V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UPAK Dimension: TO-243AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2A (Ta) Max Input Capacitance: 173pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 450 mOhm @ 1A, 4V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 197588-2SK2315TYTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 4V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UPAK Dimension: TO-243AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2A (Ta) Max Input Capacitance: 173pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 450 mOhm @ 1A, 4V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2315TYTR - 197588-2SK2315TYTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2315TYTR
197588-2SK2315TYTR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2315TYTR 197588-2SK2315TYTR
Manufacturer: Renesas Electronics America Win Source Part Number: 197588-2SK2315TYTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 4V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UPAK Dimension: TO-243AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2A (Ta) Max Input Capacitance: 173pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 450 mOhm @ 1A, 4V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 197588-2SK2315TYTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 4V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UPAK
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2A (Ta)
Max Input Capacitance: 173pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 450 mOhm @ 1A, 4V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 2A MOSFET Transistor
285-2SK2315TYTR
60V 2A MOSFET Transistor 285-2SK2315TYTR
MOSFET N-CH 60V 2A 4-UPAK Product overview: 2SK2315TYTR from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK2315TYTR can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 2A 4-UPAK Product overview: 2SK2315TYTR from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK2315TYTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 197588-2SK2315TYTR 285-2SK2315TYTR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2315TYTR 60V 2A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 60 volts
PD 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data