Renesas Electronics Corporation 1500V 2A MOSFET Transistor 2SK2225-E

Description
MOSFET N-CH 1500V 2A TO3PFM Product overview: 2SK2225-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2225-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 1500V 2A TO3PFM Product overview: 2SK2225-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2225-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1500V 2A MOSFET Transistor
278-2SK2225-E
1500V 2A MOSFET Transistor 278-2SK2225-E
MOSFET N-CH 1500V 2A TO3PFM Product overview: 2SK2225-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2225-E can be used for catalog matching and distributor lookup.

MOSFET N-CH 1500V 2A TO3PFM Product overview: 2SK2225-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2225-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2225-E - 7779-2SK2225-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2225-E
7779-2SK2225-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2225-E 7779-2SK2225-E
Manufacturer: Renesas Electronics America Win Source Part Number: 7779-2SK2225-E Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Family Name: 2SK2225 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 15V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3PFM Dimension: TO-3PFM, SC-93-3 Drain-Source Breakdown Voltage: 1500V (1.5kV) Continuous Drain Current at 25°C: 2A (Ta) Max Input Capacitance: 984.7pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 Ohm @ 1A, 15V Alternative Parts (Cross-Reference): 2SK1413; STFW3N150; STW4N150; STFW4N150; Introduction Date: March 19, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 7779-2SK2225-E
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Family Name: 2SK2225
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 15V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3PFM
Dimension: TO-3PFM, SC-93-3
Drain-Source Breakdown Voltage: 1500V (1.5kV)
Continuous Drain Current at 25°C: 2A (Ta)
Max Input Capacitance: 984.7pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 Ohm @ 1A, 15V
Alternative Parts (Cross-Reference): 2SK1413; STFW3N150; STW4N150; STFW4N150;
Introduction Date: March 19, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 2SK2225-E - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2SK2225-E
Single FETs, MOSFETs 2SK2225-E
MOSFET N-CH 1500V 2A TO3PFM

MOSFET N-CH 1500V 2A TO3PFM

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK2225-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK2225-E
MOSFET N-CH 1500V 2A TO3PFM

MOSFET N-CH 1500V 2A TO3PFM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2SK2225-E 7779-2SK2225-E 2SK2225-E 2SK2225-E
Product Name 1500V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2225-E Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 50000 milliwatts 50000 milliwatts 50000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type Tube TO-3; SOT3; TO-3PFM TO-3; TO-3PFM, SC-93-3 TO-3PFM, SC-93-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details