Renesas Electronics Corporation MOSFET Transistor 2SK2225-80-E#T2

Description
ABU / MOSFET Product overview: 2SK2225-80-E#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2225-80-E#T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ABU / MOSFET Product overview: 2SK2225-80-E#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2225-80-E#T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-2SK2225-80-E#T2
MOSFET Transistor 278-2SK2225-80-E#T2
ABU / MOSFET Product overview: 2SK2225-80-E#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2225-80-E#T2 can be used for catalog matching and distributor lookup.

ABU / MOSFET Product overview: 2SK2225-80-E#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2225-80-E#T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1030925-2SK2225-80-E#T2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1030925-2SK2225-80-E#T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1030925-2SK2225-80-E#T2
Win Source Part Number: 1030925-2SK2225-80-E #T2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1500 V Current - Continuous Drain (Id) @ 25°C: 2A (Ta) Rds On (Max) @ Id, Vgs: 12Ohm @ 1A, 15V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 50W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-3PFM Input Capacitance (Ciss) (Max) @ Vds: 990 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): 2SK2225-80-E#T22SK22 2580ET2; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: 559-2SK2225-80-E#T2, -1161-2SK2225-80-E#T 2 Drive Voltage (Max Rds On, Min Rds On): 15V

Win Source Part Number: 1030925-2SK2225-80-E#T2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1500 V
Current - Continuous Drain (Id) @ 25°C: 2A (Ta)
Rds On (Max) @ Id, Vgs: 12Ohm @ 1A, 15V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 50W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-3PFM
Input Capacitance (Ciss) (Max) @ Vds: 990 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): 2SK2225-80-E#T22SK222580ET2;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: 559-2SK2225-80-E#T2,-1161-2SK2225-80-E#T2
Drive Voltage (Max Rds On, Min Rds On): 15V

Buy Now Datasheet
Single FETs, MOSFETs - 559-2SK2225-80-E#T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-2SK2225-80-E#T2-ND
Single FETs, MOSFETs 559-2SK2225-80-E#T2-ND
N-Channel 1500V 2A (Ta) 50W (Tc) Through Hole TO-3PFM

N-Channel 1500V 2A (Ta) 50W (Tc) Through Hole TO-3PFM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK2225-80-E#T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK2225-80-E#T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK2225-80-E#T2
ABU / MOSFET

ABU / MOSFET

Supplier's Site
Single FETs, MOSFETs - 2SK2225-80-E#T2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2SK2225-80-E#T2
Single FETs, MOSFETs 2SK2225-80-E#T2
ABU / MOSFET

ABU / MOSFET

Supplier's Site Datasheet
Transistor - 154417421 - Radwell International
Willingboro, NJ, United States
Transistor
154417421
Transistor 154417421
MOSFET, 2 AMP, 1500V, N-CHANNEL, POWER, 50W (TC), TO-3PF, 1 CHANNEL, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

MOSFET, 2 AMP, 1500V, N-CHANNEL, POWER, 50W (TC), TO-3PF, 1 CHANNEL, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, N -Ch, 1.5Kv, 2A, To-3Pf Rohs Compliant Renesas - 30AK0394 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N -Ch, 1.5Kv, 2A, To-3Pf Rohs Compliant Renesas
30AK0394
Mosfet, N -Ch, 1.5Kv, 2A, To-3Pf Rohs Compliant Renesas 30AK0394
MOSFET, N -CH, 1.5KV, 2A, TO-3PF ROHS COMPLIANT: YES

MOSFET, N -CH, 1.5KV, 2A, TO-3PF ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-2SK2225-80-E#T2 1030925-2SK2225-80-E#T2 559-2SK2225-80-E#T2-ND 2SK2225-80-E#T2 2SK2225-80-E#T2 154417421 30AK0394
Product Name MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Transistor Mosfet, N -Ch, 1.5Kv, 2A, To-3Pf Rohs Compliant Renesas
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 4.50E-4 kS
PD 50 milliwatts 50000 milliwatts 50000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products