Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2158-T2B-A 2SK2158-T2B-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 095404-2SK2158-T2B-A Family Name: 2SK2158 Alternative Parts (Cross-Reference): BSN20; 2SK2158A-T2B-A; 2SK2158-A; 2SK2158-T1B-A; BSN20,215; BSN20T; Introduction Date: March 04, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 095404-2SK2158-T2B-A Family Name: 2SK2158 Alternative Parts (Cross-Reference): BSN20; 2SK2158A-T2B-A; 2SK2158-A; 2SK2158-T1B-A; BSN20,215; BSN20T; Introduction Date: March 04, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2158-T2B-A
095404-2SK2158-T2B-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2158-T2B-A 095404-2SK2158-T2B-A
Manufacturer: Renesas Electronics America Win Source Part Number: 095404-2SK2158-T2B-A Family Name: 2SK2158 Alternative Parts (Cross-Reference): BSN20; 2SK2158A-T2B-A; 2SK2158-A; 2SK2158-T1B-A; BSN20,215; BSN20T; Introduction Date: March 04, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 095404-2SK2158-T2B-A
Family Name: 2SK2158
Alternative Parts (Cross-Reference): BSN20; 2SK2158A-T2B-A; 2SK2158-A; 2SK2158-T1B-A; BSN20,215; BSN20T;
Introduction Date: March 04, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
N-Channel MOSFET Transistor
278-2SK2158-T2B-A
N-Channel MOSFET Transistor 278-2SK2158-T2B-A
SMALL SIGNAL N-CHANNEL MOSFET Product overview: 2SK2158-T2B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2158-T2B-A can be used for catalog matching and distributor lookup.

SMALL SIGNAL N-CHANNEL MOSFET Product overview: 2SK2158-T2B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2158-T2B-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK2158-T2B-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK2158-T2B-A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK2158-T2B-A
SMALL SIGNAL N-CHANNEL MOSFET

SMALL SIGNAL N-CHANNEL MOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 095404-2SK2158-T2B-A 278-2SK2158-T2B-A 2SK2158-T2B-A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2158-T2B-A N-Channel MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Bulk
Unlock Full Specs
to access all available technical data

Similar Products

55V 160A MOSFET Transistor - 278-AUIRF3805STRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
5 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
2 suppliers