Renesas Electronics Corporation 30V 5A MOSFET Transistor 2SK2157-T1-AZ

Description
Trans MOSFET N-CH 30V 5A 4-Pin(3+Tab) MP-2 T/R Product overview: 2SK2157-T1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2157-T1-AZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 30V 5A 4-Pin(3+Tab) MP-2 T/R Product overview: 2SK2157-T1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2157-T1-AZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
30V 5A MOSFET Transistor
288-2SK2157-T1-AZ
30V 5A MOSFET Transistor 288-2SK2157-T1-AZ
Trans MOSFET N-CH 30V 5A 4-Pin(3+Tab) MP-2 T/R Product overview: 2SK2157-T1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2157-T1-AZ can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 5A 4-Pin(3+Tab) MP-2 T/R Product overview: 2SK2157-T1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2157-T1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159332-2SK2157-T1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159332-2SK2157-T1-AZ
Discrete Semiconductor Products 159332-2SK2157-T1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 159332-2SK2157-T1-AZ Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2157 Alternative Parts (Cross-Reference): 2SK2157-T2-AZ; Introduction Date: February 27, 1998 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 159332-2SK2157-T1-AZ
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2157
Alternative Parts (Cross-Reference): 2SK2157-T2-AZ;
Introduction Date: February 27, 1998
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK2157-T1-AZ 159332-2SK2157-T1-AZ
Product Name 30V 5A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17559Q5 30V N-Channel NexFET? Power MOSFET - CSD17559Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0015 ohms
View Details
9 suppliers
Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
 - BUK7E13-60E,127 - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0130 ohms
Package Type SOT226
View Details
2 suppliers
Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1105PBL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
4 suppliers