The 2SK2090 is an N-channel MOSFET designed for low-current portable applications such as headphone stereos and video cameras, driven by voltages as low as 2.5 V with no need for drive current due to high input impedance. It is packaged in a SC-70-3 (SSP, miniature mini mold) case with dimensions of 1.25 mm × 2.1 mm. The device has a drain-to-source voltage rating of 50 V, a continuous drain current of 100 mA, and a total power dissipation of 150 mW. The channel and storage temperature ranges are 150 °C and −55 to +150 °C respectively. It is classified as Standard quality grade and is suitable for applications in consumer electronics.
Win Source Part Number: 1037666-2SK2090-T2-A
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 50 V
Current - Continuous Drain (Id) @ 25°C: 100mA (Ta)
Rds On (Max) @ Id, Vgs: 20Ohm @ 10mA, 4V
Vgs(th) (Max) @ Id: 1.5V @ 1µA
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3, SSP, Miniature Mini Mold
Input Capacitance (Ciss) (Max) @ Vds: 6000 pF @ 3 V
Alternative Parts (Cross-Reference): 2SK2090-T2-A2SK2090T
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
HTSUS: 8541.21.0095
Mfr: Renesas Electronics America Inc
Other Names: RENRNS2SK2090-T2-A,2
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1037666-2SK2090-T2-A |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | N-Channel |