Renesas Electronics Corporation 100V 2A MOSFET Transistor 2SK2055-T1-AZ

Description
Trans MOSFET N-CH 100V 2A 4-Pin(3+Tab) MP-2 T/R Product overview: 2SK2055-T1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK2055-T1-AZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 100V 2A 4-Pin(3+Tab) MP-2 T/R Product overview: 2SK2055-T1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK2055-T1-AZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 2A MOSFET Transistor
285-2SK2055-T1-AZ
100V 2A MOSFET Transistor 285-2SK2055-T1-AZ
Trans MOSFET N-CH 100V 2A 4-Pin(3+Tab) MP-2 T/R Product overview: 2SK2055-T1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK2055-T1-AZ can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 100V 2A 4-Pin(3+Tab) MP-2 T/R Product overview: 2SK2055-T1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK2055-T1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2055-T1-AZ - 1004521-2SK2055-T1-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2055-T1-AZ
1004521-2SK2055-T1-AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2055-T1-AZ 1004521-2SK2055-T1-AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004521-2SK2055-T1-A Z Number of Elements: 1 Power Dissipation: 2 W Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2SK2055-T1-AZ2SK2055 T1AZ; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 2 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004521-2SK2055-T1-AZ
Number of Elements: 1
Power Dissipation: 2 W
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): 2SK2055-T1-AZ2SK2055T1AZ;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 2 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-2SK2055-T1-AZ 1004521-2SK2055-T1-AZ
Product Name 100V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2055-T1-AZ
PD 2 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data