Renesas Electronics Corporation N-Channel MOSFET Transistor 2SK1958-T1-A

Description
2SK1958-T1-A - N-CHANNEL MOS FET Product overview: 2SK1958-T1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK1958-T1-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
2SK1958-T1-A - N-CHANNEL MOS FET Product overview: 2SK1958-T1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK1958-T1-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
N-Channel MOSFET Transistor - 278-2SK1958-T1-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
N-Channel MOSFET Transistor
278-2SK1958-T1-A
N-Channel MOSFET Transistor 278-2SK1958-T1-A
2SK1958-T1-A - N-CHANNEL MOS FET Product overview: 2SK1958-T1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK1958-T1-A can be used for catalog matching and distributor lookup.

2SK1958-T1-A - N-CHANNEL MOS FET Product overview: 2SK1958-T1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK1958-T1-A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159223-2SK1958-T1-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159223-2SK1958-T1-A
Discrete Semiconductor Products 159223-2SK1958-T1-A
Manufacturer: Renesas Electronics America Win Source Part Number: 159223-2SK1958-T1-A Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1958 Alternative Parts (Cross-Reference): 2SK1958-T2-A; Introduction Date: February 27, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 159223-2SK1958-T1-A
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1958
Alternative Parts (Cross-Reference): 2SK1958-T2-A;
Introduction Date: February 27, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK1958-T1-A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK1958-T1-A
2SK1958-T1-A - N-CHANNEL MOS FET

2SK1958-T1-A - N-CHANNEL MOS FET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2SK1958-T1-A 159223-2SK1958-T1-A 2SK1958-T1-A
Product Name N-Channel MOSFET Transistor Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 150 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Transistor - 196925428 - Radwell International
Infineon Technologies AG
View Details