Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012673-2SK1954-Z-E1
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 180 V
Number of Pins: 252
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO
Alternative Parts (Cross-Reference): 2SK1954-Z-E1-AZ2SK19
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Continuous Drain Current (ID): 4 A
Small Signal Field-Effect Transistor
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors |
| Product Number | 1012673-2SK1954-Z-E1-AZ | 2SK1954-Z-E1-AZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1954-Z-E1-AZ | |
| Package Type | SOT3; TO-252 (DPAK); TO | MP-3Z |