Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037655-2SK1954-AZ
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 180 V
Resistance: 650 mΩ
Number of Pins: 251
Categories: OEM Parts(0-9)
Case / Package: TO
Alternative Parts (Cross-Reference): 2SK1954-AZ2SK1954AZ;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Continuous Drain Current (ID): 4 A
Drain to Source Resistance: 650 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1037655-2SK1954-AZ |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2SK1954-AZ |