Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1835-E 2SK1835-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 197583-2SK1835-E Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 15V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 1500V (1.5kV) Continuous Drain Current at 25°C: 4A (Ta) Max Input Capacitance: 1700pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 Ohm @ 2A, 15V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 197583-2SK1835-E Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 15V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 1500V (1.5kV) Continuous Drain Current at 25°C: 4A (Ta) Max Input Capacitance: 1700pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 Ohm @ 2A, 15V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1835-E - 197583-2SK1835-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1835-E
197583-2SK1835-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1835-E 197583-2SK1835-E
Manufacturer: Renesas Electronics America Win Source Part Number: 197583-2SK1835-E Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 15V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 1500V (1.5kV) Continuous Drain Current at 25°C: 4A (Ta) Max Input Capacitance: 1700pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 Ohm @ 2A, 15V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 197583-2SK1835-E
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 15V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 1500V (1.5kV)
Continuous Drain Current at 25°C: 4A (Ta)
Max Input Capacitance: 1700pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 Ohm @ 2A, 15V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 2347062 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2347062
MOSFETs 2347062
MOSFET - Pb Free

MOSFET - Pb Free

Supplier's Site
Singapore, Singapore
1500V 4A MOSFET Transistor
278-2SK1835-E
1500V 4A MOSFET Transistor 278-2SK1835-E
MOSFET N-CH 1500V 4A TO3P Product overview: 2SK1835-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK1835-E can be used for catalog matching and distributor lookup.

MOSFET N-CH 1500V 4A TO3P Product overview: 2SK1835-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK1835-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 2SK1835-E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK1835-E-ND
Single FETs, MOSFETs 2SK1835-E-ND
N-Channel 1500V 4A (Ta) 125W (Tc) Through Hole TO-3P

N-Channel 1500V 4A (Ta) 125W (Tc) Through Hole TO-3P

Buy Now Datasheet
Transistor - 129595271 - Radwell International
Willingboro, NJ, United States
Transistor
129595271
Transistor 129595271
TRANSISTOR, MOSFET, N-CHANNEL, 4A 15V, 125W, TO-3P-3, SC-65-3, ROHS3 COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, N-CHANNEL, 4A 15V, 125W, TO-3P-3, SC-65-3, ROHS3 COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - 2SK1835-E - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2SK1835-E
Single FETs, MOSFETs 2SK1835-E
MOSFET N-CH 1500V 4A TO3P

MOSFET N-CH 1500V 4A TO3P

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK1835-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK1835-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK1835-E
MOSFET N-CH 1500V 4A TO3P

MOSFET N-CH 1500V 4A TO3P

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET - Pb Free

MOSFET MOSFET - Pb Free

Buy Now Datasheet
Mosfet, N-Ch, 1.5Kv, 4A, To-3P Rohs Compliant Renesas - 85AJ7197 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.5Kv, 4A, To-3P Rohs Compliant Renesas
85AJ7197
Mosfet, N-Ch, 1.5Kv, 4A, To-3P Rohs Compliant Renesas 85AJ7197
MOSFET, N-CH, 1.5KV, 4A, TO-3P ROHS COMPLIANT: YES

MOSFET, N-CH, 1.5KV, 4A, TO-3P ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 197583-2SK1835-E 2347062 278-2SK1835-E 2SK1835-E-ND 129595271 2SK1835-E 2SK1835-E 2SK1835-E 85AJ7197
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1835-E MOSFETs 1500V 4A MOSFET Transistor Single FETs, MOSFETs Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 1.5Kv, 4A, To-3P Rohs Compliant Renesas
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 1500 volts 1500 volts
PD 125000 milliwatts 125 milliwatts 125000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type TO-3; SOT3; TO-3P TO-3PN Tube TO-3; TO-3P-3, SC-65-3 TO-3; TO-3P-3, SC-65-3 TO-220; TO-220-3 Full Pack TO-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
Single FETs, MOSFETs - 448-AIMBG120R080M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers