Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1807(E) 2SK1807(E)

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037644-2SK1807(E) Number of Pins: 3 Rise Time: 60 ns Fall Time: 80 ns Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRF830APBF; STP5NK80ZFP; STP7NK80Z; FQPF5N60C; IRFI840GLCPBF; FQP5N60C; STP7NK80ZFP2SK1807-E ; 2SK1807E; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 15 ns Continuous Drain Current (ID): 4 A Turn-Off Delay Time: 100 ns Gate to Source Voltage (Vgs): 30 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037644-2SK1807(E) Number of Pins: 3 Rise Time: 60 ns Fall Time: 80 ns Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRF830APBF; STP5NK80ZFP; STP7NK80Z; FQPF5N60C; IRFI840GLCPBF; FQP5N60C; STP7NK80ZFP2SK1807-E ; 2SK1807E; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 15 ns Continuous Drain Current (ID): 4 A Turn-Off Delay Time: 100 ns Gate to Source Voltage (Vgs): 30 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1807(E) - 1037644-2SK1807(E) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1807(E)
1037644-2SK1807(E)
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1807(E) 1037644-2SK1807(E)
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037644-2SK1807(E) Number of Pins: 3 Rise Time: 60 ns Fall Time: 80 ns Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRF830APBF; STP5NK80ZFP; STP7NK80Z; FQPF5N60C; IRFI840GLCPBF; FQP5N60C; STP7NK80ZFP2SK1807-E ; 2SK1807E; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 15 ns Continuous Drain Current (ID): 4 A Turn-Off Delay Time: 100 ns Gate to Source Voltage (Vgs): 30 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037644-2SK1807(E)
Number of Pins: 3
Rise Time: 60 ns
Fall Time: 80 ns
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IRF830APBF; STP5NK80ZFP; STP7NK80Z; FQPF5N60C; IRFI840GLCPBF; FQP5N60C; STP7NK80ZFP2SK1807-E; 2SK1807E;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 15 ns
Continuous Drain Current (ID): 4 A
Turn-Off Delay Time: 100 ns
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1037644-2SK1807(E)
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1807(E)
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-4607-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SC-100, SOT-669
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD210800APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
CSD17322Q5A 30V, N-Channel NexFET? Power MOSFET - CSD17322Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
6 suppliers