Renesas Electronics Corporation 900V 3A MOSFET Transistor 2SK1793

Description
Trans MOSFET N-CH 900V 3A 3-Pin(3+Tab) TO-220AB Product overview: 2SK1793 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 3A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1793 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 900V 3A 3-Pin(3+Tab) TO-220AB Product overview: 2SK1793 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 3A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1793 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
900V 3A MOSFET Transistor
288-2SK1793
900V 3A MOSFET Transistor 288-2SK1793
Trans MOSFET N-CH 900V 3A 3-Pin(3+Tab) TO-220AB Product overview: 2SK1793 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 3A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1793 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 900V 3A 3-Pin(3+Tab) TO-220AB Product overview: 2SK1793 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 3A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1793 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159141-2SK1793 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159141-2SK1793
Discrete Semiconductor Products 159141-2SK1793
Manufacturer: Renesas Electronics America Win Source Part Number: 159141-2SK1793 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1793 Alternative Parts (Cross-Reference): FQP2N90-NL; FQP2N90-Q; FS2UM-18A; STP3NA90; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 159141-2SK1793
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1793
Alternative Parts (Cross-Reference): FQP2N90-NL; FQP2N90-Q; FS2UM-18A; STP3NA90;
Introduction Date: March 03, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK1793 159141-2SK1793
Product Name 900V 3A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data