Renesas Electronics Corporation Discrete Semiconductor Products 2SK1750

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159126-2SK1750 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1750 Alternative Parts (Cross-Reference): STP7N52DK3; FQP6N50-NL; STP6NK50Z; TSM5NC50CZC0G; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159126-2SK1750 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1750 Alternative Parts (Cross-Reference): STP7N52DK3; FQP6N50-NL; STP6NK50Z; TSM5NC50CZC0G; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159126-2SK1750 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159126-2SK1750
Discrete Semiconductor Products 159126-2SK1750
Manufacturer: Renesas Electronics America Win Source Part Number: 159126-2SK1750 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1750 Alternative Parts (Cross-Reference): STP7N52DK3; FQP6N50-NL; STP6NK50Z; TSM5NC50CZC0G; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 159126-2SK1750
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1750
Alternative Parts (Cross-Reference): STP7N52DK3; FQP6N50-NL; STP6NK50Z; TSM5NC50CZC0G;
Introduction Date: March 03, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
500V 5A MOSFET Transistor
288-2SK1750
500V 5A MOSFET Transistor 288-2SK1750
Trans MOSFET N-CH 500V 5A 3-Pin(3+Tab) TO-220AB Product overview: 2SK1750 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1750 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 500V 5A 3-Pin(3+Tab) TO-220AB Product overview: 2SK1750 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1750 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159126-2SK1750 288-2SK1750
Product Name Discrete Semiconductor Products 500V 5A MOSFET Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310702SCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
Single FETs, MOSFETs - AUIRF1404ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
CSD85312Q3E Dual 20-V N-Channel NexFET? Power MOSFETs, CSD85312Q3E - CSD85312Q3E - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 20 volts
rDS(on) 0.0140 ohms
View Details
8 suppliers