Renesas Electronics Corporation 250V 30A MOSFET Transistor 2SK1671

Description
Trans MOSFET N-CH Si 250V 30A 3-Pin(3+Tab) TO-3P Product overview: 2SK1671 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 30A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1671 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 250V 30A 3-Pin(3+Tab) TO-3P Product overview: 2SK1671 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 30A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1671 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 30A MOSFET Transistor
288-2SK1671
250V 30A MOSFET Transistor 288-2SK1671
Trans MOSFET N-CH Si 250V 30A 3-Pin(3+Tab) TO-3P Product overview: 2SK1671 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 30A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1671 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 250V 30A 3-Pin(3+Tab) TO-3P Product overview: 2SK1671 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 30A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1671 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159103-2SK1671 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159103-2SK1671
Discrete Semiconductor Products 159103-2SK1671
Manufacturer: Renesas Electronics America Win Source Part Number: 159103-2SK1671 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1671 Alternative Parts (Cross-Reference): 2SK1671-E; FQA34N25-NL; FQA34N25; 2SK2967(PAIRDSL); Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 159103-2SK1671
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1671
Alternative Parts (Cross-Reference): 2SK1671-E; FQA34N25-NL; FQA34N25; 2SK2967(PAIRDSL);
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK1671 159103-2SK1671
Product Name 250V 30A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data