Renesas Electronics Corporation JFETs (Junction Field Effect) - 2SK1626 2SK1626

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 17453-2SK1626 Family Name: 2SK1626 Alternative Parts (Cross-Reference): 2SK1626-E; FQPF6N45; 2SK2872-01MR; TK6A45DA; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 17453-2SK1626 Family Name: 2SK1626 Alternative Parts (Cross-Reference): 2SK1626-E; FQPF6N45; 2SK2872-01MR; TK6A45DA; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2SK1626 - 17453-2SK1626 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK1626
17453-2SK1626
JFETs (Junction Field Effect) - 2SK1626 17453-2SK1626
Manufacturer: Renesas Electronics America Win Source Part Number: 17453-2SK1626 Family Name: 2SK1626 Alternative Parts (Cross-Reference): 2SK1626-E; FQPF6N45; 2SK2872-01MR; TK6A45DA; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 17453-2SK1626
Family Name: 2SK1626
Alternative Parts (Cross-Reference): 2SK1626-E; FQPF6N45; 2SK2872-01MR; TK6A45DA;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
450V 5A MOSFET Transistor
288-2SK1626
450V 5A MOSFET Transistor 288-2SK1626
Trans MOSFET N-CH Si 450V 5A 3-Pin(3+Tab) TO-220FM Box Product overview: 2SK1626 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1626 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 450V 5A 3-Pin(3+Tab) TO-220FM Box Product overview: 2SK1626 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1626 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 17453-2SK1626 288-2SK1626
Product Name JFETs (Junction Field Effect) - 2SK1626 450V 5A MOSFET Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18563Q5A 60-V N-Channel NexFET Power MOSFET - CSD18563Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0108 ohms
View Details
9 suppliers
Single FETs, MOSFETs - 64-4059PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
MOSFETs - 2139204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-252 (DPAK); TO-252
View Details
Single FETs, MOSFETs - 1727-5515-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers