Renesas Electronics Corporation 100V 0.5A MOSFET Transistor 2SK1593-T2

Description
Trans MOSFET N-CH 100V 0.5A 4-Pin(3+Tab) SC-62 Tray Product overview: 2SK1593-T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1593-T2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 100V 0.5A 4-Pin(3+Tab) SC-62 Tray Product overview: 2SK1593-T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1593-T2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 0.5A MOSFET Transistor
288-2SK1593-T2
100V 0.5A MOSFET Transistor 288-2SK1593-T2
Trans MOSFET N-CH 100V 0.5A 4-Pin(3+Tab) SC-62 Tray Product overview: 2SK1593-T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1593-T2 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 100V 0.5A 4-Pin(3+Tab) SC-62 Tray Product overview: 2SK1593-T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1593-T2 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159066-2SK1593-T2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159066-2SK1593-T2
Discrete Semiconductor Products 159066-2SK1593-T2
Manufacturer: Renesas Electronics America Win Source Part Number: 159066-2SK1593-T2 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1593 Alternative Parts (Cross-Reference): 2SK1593; 2SK1593-T1; DN1509N8; DN1509N8-G; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 159066-2SK1593-T2
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1593
Alternative Parts (Cross-Reference): 2SK1593; 2SK1593-T1; DN1509N8; DN1509N8-G;
Introduction Date: March 03, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK1593-T2 159066-2SK1593-T2
Product Name 100V 0.5A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD86311W1723 Dual N-Channel NexFET? Power MOSFET - CSD86311W1723 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0420 ohms
View Details
7 suppliers
 - 1EDN7512GXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-WSON-6
Packing Method Tape Reel; Tape & Reel
View Details
60 V, 320 mA N-channel Trench MOSFET - BSS138BKW,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT323; SOT323 SOT323
View Details
8 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810023SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers