Trans MOSFET N-CH 60V 0.5A 4-Pin(3+Tab) SC-62 Tray Product overview: 2SK1592-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1592-T1 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 159065-2SK1592-T1
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1592
Alternative Parts (Cross-Reference): 2SK1592; 2SK1592-T2; ZVN2106B;
Introduction Date: March 16, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 288-2SK1592-T1 | 159065-2SK1592-T1 |
| Product Name | 60V 0.5A MOSFET Transistor | Discrete Semiconductor Products |
| Package Type | SOT3 |