Manufacturer: Renesas Electronics America
Win Source Part Number: 159058-2SK1589-T1B
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1589
Introduction Date: March 03, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Trans MOSFET N-CH 100V 0.1A 3-Pin SC-59 T/R Product overview: 2SK1589-T1B from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1589-T1B can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 159058-2SK1589-T1B | 288-2SK1589-T1B |
| Product Name | Discrete Semiconductor Products | 100V 0.1A MOSFET Transistor |
| Package Type | SOT3 |