Renesas Electronics Corporation Discrete Semiconductor Products 2SK1584-T1

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159048-2SK1584-T1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1584 Alternative Parts (Cross-Reference): 2SK1584; 2SK1584-A; 2SK1584-AZ; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159048-2SK1584-T1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1584 Alternative Parts (Cross-Reference): 2SK1584; 2SK1584-A; 2SK1584-AZ; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159048-2SK1584-T1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159048-2SK1584-T1
Discrete Semiconductor Products 159048-2SK1584-T1
Manufacturer: Renesas Electronics America Win Source Part Number: 159048-2SK1584-T1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1584 Alternative Parts (Cross-Reference): 2SK1584; 2SK1584-A; 2SK1584-AZ; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 159048-2SK1584-T1
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1584
Alternative Parts (Cross-Reference): 2SK1584; 2SK1584-A; 2SK1584-AZ;
Introduction Date: March 03, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 0.5A MOSFET Transistor
288-2SK1584-T1
30V 0.5A MOSFET Transistor 288-2SK1584-T1
Trans MOSFET N-CH 30V 0.5A 4-Pin(3+Tab) SC-62 Tray Product overview: 2SK1584-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1584-T1 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 0.5A 4-Pin(3+Tab) SC-62 Tray Product overview: 2SK1584-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1584-T1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159048-2SK1584-T1 288-2SK1584-T1
Product Name Discrete Semiconductor Products 30V 0.5A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110804SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7222-55A,118 - 1025195-BUK7222-55A,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 103000 milliwatts
View Details
5 suppliers