Renesas Electronics Corporation Discrete Semiconductor Products 2SK1580-T2

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159039-2SK1580-T2 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1580 Alternative Parts (Cross-Reference): 2SK1580; 2SK1580-T1; 2SK1580-A; 2SK1580-T2-A; Introduction Date: June 28, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159039-2SK1580-T2 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1580 Alternative Parts (Cross-Reference): 2SK1580; 2SK1580-T1; 2SK1580-A; 2SK1580-T2-A; Introduction Date: June 28, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159039-2SK1580-T2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159039-2SK1580-T2
Discrete Semiconductor Products 159039-2SK1580-T2
Manufacturer: Renesas Electronics America Win Source Part Number: 159039-2SK1580-T2 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1580 Alternative Parts (Cross-Reference): 2SK1580; 2SK1580-T1; 2SK1580-A; 2SK1580-T2-A; Introduction Date: June 28, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 159039-2SK1580-T2
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1580
Alternative Parts (Cross-Reference): 2SK1580; 2SK1580-T1; 2SK1580-A; 2SK1580-T2-A;
Introduction Date: June 28, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
16V 0.1A MOSFET Transistor
288-2SK1580-T2
16V 0.1A MOSFET Transistor 288-2SK1580-T2
Trans MOSFET N-CH 16V 0.1A 3-Pin SC-70 Tray Product overview: 2SK1580-T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16V, 0.1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1580-T2 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 16V 0.1A 3-Pin SC-70 Tray Product overview: 2SK1580-T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16V, 0.1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1580-T2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159039-2SK1580-T2 288-2SK1580-T2
Product Name Discrete Semiconductor Products 16V 0.1A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R016M1H - AIMDQ75R016M1H - Infineon Technologies AG
Specs
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
Package Type PG-HDSOP-22
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910025SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
Dual N-channel 60 V, 45 mOhm standard level MOSFET - BUK7K52-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 15400 milliamps
View Details
7 suppliers