Renesas Electronics Corporation 500V 50A MOSFET Transistor 2SK1522E

Description
Trans MOSFET N-CH Si 500V 50A 3-Pin(3+Tab) TO-3PL Tube Product overview: 2SK1522E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 50A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK1522E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 500V 50A 3-Pin(3+Tab) TO-3PL Tube Product overview: 2SK1522E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 50A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK1522E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 50A MOSFET Transistor
285-2SK1522E
500V 50A MOSFET Transistor 285-2SK1522E
Trans MOSFET N-CH Si 500V 50A 3-Pin(3+Tab) TO-3PL Tube Product overview: 2SK1522E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 50A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK1522E can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 500V 50A 3-Pin(3+Tab) TO-3PL Tube Product overview: 2SK1522E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 50A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK1522E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1522E - 1037618-2SK1522E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1522E
1037618-2SK1522E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1522E 1037618-2SK1522E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037618-2SK1522E Number of Elements: 1 Power Dissipation: 250 W Number of Pins: 3 Rise Time: 250 ns Fall Time: 250 ns Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRFB59N10DPBF; FDP51N25; FDP2614; STW52NK25Z; FQA65N20; IRFB4227PBF2SK1522(E ); 2SK1522-E; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 85 ns Continuous Drain Current (ID): 50 A Turn-Off Delay Time: 600 ns Gate to Source Voltage (Vgs): 30 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037618-2SK1522E
Number of Elements: 1
Power Dissipation: 250 W
Number of Pins: 3
Rise Time: 250 ns
Fall Time: 250 ns
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IRFB59N10DPBF; FDP51N25; FDP2614; STW52NK25Z; FQA65N20; IRFB4227PBF2SK1522(E); 2SK1522-E;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 85 ns
Continuous Drain Current (ID): 50 A
Turn-Off Delay Time: 600 ns
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-2SK1522E 1037618-2SK1522E
Product Name 500V 50A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1522E
PD 250 milliwatts 250000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR120ZTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
Single FETs, MOSFETs - BSS138BKW-BX-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers