Renesas Electronics Corporation Discrete Semiconductor Products 2SK1517

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159021-2SK1517 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1517 Alternative Parts (Cross-Reference): 2SK1517-E; TSM23N50CNC0; TSM20N50CNC0; 2SK3904(F); Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159021-2SK1517 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1517 Alternative Parts (Cross-Reference): 2SK1517-E; TSM23N50CNC0; TSM20N50CNC0; 2SK3904(F); Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159021-2SK1517 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159021-2SK1517
Discrete Semiconductor Products 159021-2SK1517
Manufacturer: Renesas Electronics America Win Source Part Number: 159021-2SK1517 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1517 Alternative Parts (Cross-Reference): 2SK1517-E; TSM23N50CNC0; TSM20N50CNC0; 2SK3904(F); Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 159021-2SK1517
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1517
Alternative Parts (Cross-Reference): 2SK1517-E; TSM23N50CNC0; TSM20N50CNC0; 2SK3904(F);
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
450V 20A MOSFET Transistor
288-2SK1517
450V 20A MOSFET Transistor 288-2SK1517
Trans MOSFET N-CH Si 450V 20A 3-Pin(3+Tab) TO-3P Product overview: 2SK1517 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 20A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1517 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 450V 20A 3-Pin(3+Tab) TO-3P Product overview: 2SK1517 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 20A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1517 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159021-2SK1517 288-2SK1517
Product Name Discrete Semiconductor Products 450V 20A MOSFET Transistor
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17483F4 30V, N-Channel FemtoFET?MOSFET - CSD17483F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 5000 milliamps
View Details
7 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD210800ASCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 2060108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details