Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1516E 2SK1516E

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037617-2SK1516E Number of Elements: 1 Power Dissipation: 100 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FQAF17N40; FQP12P20; FCP11N60F; FCP13N60N; IRFU13N20DPBF; IRFS350A2SK1516(E); 2SK1516-E; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 10 A Gate to Source Voltage (Vgs): 30 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037617-2SK1516E Number of Elements: 1 Power Dissipation: 100 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FQAF17N40; FQP12P20; FCP11N60F; FCP13N60N; IRFU13N20DPBF; IRFS350A2SK1516(E); 2SK1516-E; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 10 A Gate to Source Voltage (Vgs): 30 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1516E - 1037617-2SK1516E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1516E
1037617-2SK1516E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1516E 1037617-2SK1516E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037617-2SK1516E Number of Elements: 1 Power Dissipation: 100 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FQAF17N40; FQP12P20; FCP11N60F; FCP13N60N; IRFU13N20DPBF; IRFS350A2SK1516(E); 2SK1516-E; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 10 A Gate to Source Voltage (Vgs): 30 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037617-2SK1516E
Number of Elements: 1
Power Dissipation: 100 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): FQAF17N40; FQP12P20; FCP11N60F; FCP13N60N; IRFU13N20DPBF; IRFS350A2SK1516(E); 2SK1516-E;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 10 A
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1037617-2SK1516E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1516E
PD 100000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17551Q3A 30V N-Channel MOSFET - CSD17551Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 71000 milliamps
View Details
7 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3660PBF - Acme Chip Technology Co., Limited
Specs
V(BR)DSS 100 volts
IDSS 4500 milliamps
Package Type 8-SOIC (0.154, 3.90mm Width)
View Details
MOSFETs - 2222825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
30 V, N-channel Trench MOSFET - BSH108,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
9 suppliers