Renesas Electronics Corporation Discrete Semiconductor Products 2SK1502

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159017-2SK1502 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1502 Alternative Parts (Cross-Reference): STW6NB90; FS7SM-18A; STW5NB90; 2SK2654-01; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159017-2SK1502 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1502 Alternative Parts (Cross-Reference): STW6NB90; FS7SM-18A; STW5NB90; 2SK2654-01; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159017-2SK1502 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159017-2SK1502
Discrete Semiconductor Products 159017-2SK1502
Manufacturer: Renesas Electronics America Win Source Part Number: 159017-2SK1502 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1502 Alternative Parts (Cross-Reference): STW6NB90; FS7SM-18A; STW5NB90; 2SK2654-01; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 159017-2SK1502
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1502
Alternative Parts (Cross-Reference): STW6NB90; FS7SM-18A; STW5NB90; 2SK2654-01;
Introduction Date: March 03, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
900V 7A MOSFET Transistor
288-2SK1502
900V 7A MOSFET Transistor 288-2SK1502
Trans MOSFET N-CH 900V 7A 3-Pin(3+Tab) TO-3P Product overview: 2SK1502 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 7A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1502 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 900V 7A 3-Pin(3+Tab) TO-3P Product overview: 2SK1502 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 7A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1502 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159017-2SK1502 288-2SK1502
Product Name Discrete Semiconductor Products 900V 7A MOSFET Transistor
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET - CSD18532Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0043 ohms
View Details
8 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810021SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 1827162P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type UDFN
View Details