Renesas Electronics Corporation 900V 4A MOSFET Transistor 2SK1501

Description
Trans MOSFET N-CH 900V 4A 3-Pin(3+Tab) TO-220AB Product overview: 2SK1501 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 4A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1501 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 900V 4A 3-Pin(3+Tab) TO-220AB Product overview: 2SK1501 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 4A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1501 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
900V 4A MOSFET Transistor
288-2SK1501
900V 4A MOSFET Transistor 288-2SK1501
Trans MOSFET N-CH 900V 4A 3-Pin(3+Tab) TO-220AB Product overview: 2SK1501 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 4A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1501 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 900V 4A 3-Pin(3+Tab) TO-220AB Product overview: 2SK1501 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 4A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1501 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159016-2SK1501 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159016-2SK1501
Discrete Semiconductor Products 159016-2SK1501
Manufacturer: Renesas Electronics America Win Source Part Number: 159016-2SK1501 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1501 Alternative Parts (Cross-Reference): STP5NK100Z; TSM4N90CZC0G; TSM4N90CZC0; TSM3N90CZC0G; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 159016-2SK1501
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1501
Alternative Parts (Cross-Reference): STP5NK100Z; TSM4N90CZC0G; TSM4N90CZC0; TSM3N90CZC0G;
Introduction Date: March 03, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK1501 159016-2SK1501
Product Name 900V 4A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data