Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999497-2SK1338(E)
Contact Plating: Copper, Silver, Tin
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 50 W
Number of Pins: 3
Rise Time: 35 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): IRF820APBF; FQP2N50; IRF820PBF; IRFBC20PBF; FQP2N90; FQP2N802SK1338-E; 2SK1338E;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 2 A
Gate to Source Voltage (Vgs): 30 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 999497-2SK1338(E) |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1338(E) |
| PD | 50000 milliwatts |