Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 2SK1337TZ-E

Description
Win Source Part Number: 1150460-2SK1337TZ-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SK1337(TZ-E); ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0095 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SK1337TZ-E,21 56-2SK1337TZ-E
Request a Quote Datasheet
Description
Win Source Part Number: 1150460-2SK1337TZ-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SK1337(TZ-E); ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0095 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SK1337TZ-E,21 56-2SK1337TZ-E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1150460-2SK1337TZ-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1150460-2SK1337TZ-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1150460-2SK1337TZ-E
Win Source Part Number: 1150460-2SK1337TZ-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 2SK1337(TZ-E); ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0095 Mfr: Renesas Electronics America Inc Other Names: RENRNS2SK1337TZ-E,21 56-2SK1337TZ-E

Win Source Part Number: 1150460-2SK1337TZ-E
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 2SK1337(TZ-E);
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0095
Mfr: Renesas Electronics America Inc
Other Names: RENRNS2SK1337TZ-E,2156-2SK1337TZ-E

Buy Now Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
278-2SK1337TZ-E
N-Channel MOSFET Transistor 278-2SK1337TZ-E
SMALL SIGNAL N-CHANNEL MOSFET Product overview: 2SK1337TZ-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK1337TZ-E can be used for catalog matching and distributor lookup.

SMALL SIGNAL N-CHANNEL MOSFET Product overview: 2SK1337TZ-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK1337TZ-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK1337TZ-E - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK1337TZ-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK1337TZ-E
SMALL SIGNAL N-CHANNEL MOSFET

SMALL SIGNAL N-CHANNEL MOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1150460-2SK1337TZ-E 278-2SK1337TZ-E 2SK1337TZ-E
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Bulk
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
Single FETs, MOSFETs - 94-2304-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers