Trans MOSFET N-CH Si 120V 20A 3-Pin(3+Tab) TO-220FM Box Product overview: 2SK1318 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 20A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1318 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 158952-2SK1318
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1318
Alternative Parts (Cross-Reference): 2SK1318-E; STP14NF12FP;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 288-2SK1318 | 158952-2SK1318 |
| Product Name | 120V 20A MOSFET Transistor | Discrete Semiconductor Products |
| Package Type | TO-220; SOT3 |