Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1284AZ 2SK1284AZ

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167817-2SK1284AZ Drain to Source Voltage (Vdss): 100 V Number of Pins: 251 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO Alternative Parts (Cross-Reference): 2SK1284-AZ; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Continuous Drain Current (ID): 3 A
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167817-2SK1284AZ Drain to Source Voltage (Vdss): 100 V Number of Pins: 251 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO Alternative Parts (Cross-Reference): 2SK1284-AZ; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Continuous Drain Current (ID): 3 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1284AZ - 1167817-2SK1284AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1284AZ
1167817-2SK1284AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1284AZ 1167817-2SK1284AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167817-2SK1284AZ Drain to Source Voltage (Vdss): 100 V Number of Pins: 251 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO Alternative Parts (Cross-Reference): 2SK1284-AZ; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Continuous Drain Current (ID): 3 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167817-2SK1284AZ
Drain to Source Voltage (Vdss): 100 V
Number of Pins: 251
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO
Alternative Parts (Cross-Reference): 2SK1284-AZ;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Continuous Drain Current (ID): 3 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1167817-2SK1284AZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1284AZ
Package Type SOT3; TO
Unlock Full Specs
to access all available technical data

Similar Products

CSD17306Q5A 30V N Channel NexFET? Power MOSFET - CSD17306Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0042 ohms
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N6788 JANTX - 1036427-2N6788 JANTX - Win Source Electronics
Specs
TJ -55 C (-67 F)
Package Type TO-3; TO-39; SOT3
View Details
MOSFETs - 1220598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details