Renesas Electronics Corporation Discrete Semiconductor Products 2SK1273-T1

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158928-2SK1273-T1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1273 Alternative Parts (Cross-Reference): 2SK1273; 2SK1273-T2; 2SK1273-A; 2SK1273-AZ; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 158928-2SK1273-T1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1273 Alternative Parts (Cross-Reference): 2SK1273; 2SK1273-T2; 2SK1273-A; 2SK1273-AZ; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158928-2SK1273-T1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158928-2SK1273-T1
Discrete Semiconductor Products 158928-2SK1273-T1
Manufacturer: Renesas Electronics America Win Source Part Number: 158928-2SK1273-T1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1273 Alternative Parts (Cross-Reference): 2SK1273; 2SK1273-T2; 2SK1273-A; 2SK1273-AZ; Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158928-2SK1273-T1
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1273
Alternative Parts (Cross-Reference): 2SK1273; 2SK1273-T2; 2SK1273-A; 2SK1273-AZ;
Introduction Date: March 03, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
60V 2A MOSFET Transistor
288-2SK1273-T1
60V 2A MOSFET Transistor 288-2SK1273-T1
Trans MOSFET N-CH 60V 2A 4-Pin(3+Tab) SC-62 Tray Product overview: 2SK1273-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1273-T1 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 2A 4-Pin(3+Tab) SC-62 Tray Product overview: 2SK1273-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1273-T1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 158928-2SK1273-T1 288-2SK1273-T1
Product Name Discrete Semiconductor Products 60V 2A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0094 ohms
View Details
7 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910016SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 1689585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details