Renesas Electronics Corporation 500V 20A MOSFET Transistor 2SK1170

Description
Trans MOSFET N-CH Si 500V 20A 3-Pin(3+Tab) TO-3P Tube Product overview: 2SK1170 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1170 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 500V 20A 3-Pin(3+Tab) TO-3P Tube Product overview: 2SK1170 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1170 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 20A MOSFET Transistor
288-2SK1170
500V 20A MOSFET Transistor 288-2SK1170
Trans MOSFET N-CH Si 500V 20A 3-Pin(3+Tab) TO-3P Tube Product overview: 2SK1170 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1170 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 500V 20A 3-Pin(3+Tab) TO-3P Tube Product overview: 2SK1170 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1170 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158912-2SK1170 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158912-2SK1170
Discrete Semiconductor Products 158912-2SK1170
Manufacturer: Renesas Electronics America Win Source Part Number: 158912-2SK1170 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1170 Alternative Parts (Cross-Reference): 2SK1170-E; IRFP460C-NL; TSM23N50CNC0; STW19NM50N; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158912-2SK1170
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1170
Alternative Parts (Cross-Reference): 2SK1170-E; IRFP460C-NL; TSM23N50CNC0; STW19NM50N;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Transistor - 97550263 - Radwell International
Willingboro, NJ, United States
Transistor
97550263
Transistor 97550263
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 500V, 0.27OHM, 1-ELEMENT, N-CHANNEL TO-3P. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 500V, 0.27OHM, 1-ELEMENT, N-CHANNEL TO-3P. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 288-2SK1170 158912-2SK1170 97550263
Product Name 500V 20A MOSFET Transistor Discrete Semiconductor Products Transistor
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data