Renesas Electronics Corporation 500V 1.5A DPAK MOSFET Transistor 2SK1152STR-E

Description
Trans MOSFET N-CH Si 500V 1.5A 3-Pin(2+Tab) DPAK(S) T/R Product overview: 2SK1152STR-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 1.5A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1152STR-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH Si 500V 1.5A 3-Pin(2+Tab) DPAK(S) T/R Product overview: 2SK1152STR-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 1.5A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1152STR-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 1.5A DPAK MOSFET Transistor
288-2SK1152STR-E
500V 1.5A DPAK MOSFET Transistor 288-2SK1152STR-E
Trans MOSFET N-CH Si 500V 1.5A 3-Pin(2+Tab) DPAK(S) T/R Product overview: 2SK1152STR-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 1.5A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1152STR-E can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 500V 1.5A 3-Pin(2+Tab) DPAK(S) T/R Product overview: 2SK1152STR-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 1.5A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1152STR-E can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 559-2SK1152STR-ETR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-2SK1152STR-ETR-ND
Single FETs, MOSFETs 559-2SK1152STR-ETR-ND
NCH POWER MOSFET 500V 1.5A 6000M

NCH POWER MOSFET 500V 1.5A 6000M

Buy Now Datasheet
Discrete Semiconductor Products - 158906-2SK1152STR-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158906-2SK1152STR-E
Discrete Semiconductor Products 158906-2SK1152STR-E
Manufacturer: Renesas Electronics America Win Source Part Number: 158906-2SK1152STR-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1152 Alternative Parts (Cross-Reference): 2SK1152STL-E; RDD022N50TL; STD2NB50T4; STD2NB50; Introduction Date: August 29, 2005 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158906-2SK1152STR-E
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1152
Alternative Parts (Cross-Reference): 2SK1152STL-E; RDD022N50TL; STD2NB50T4; STD2NB50;
Introduction Date: August 29, 2005
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK1152STR-E 559-2SK1152STR-ETR-ND 158906-2SK1152STR-E
Product Name 500V 1.5A DPAK MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD16321Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16321Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0026 ohms
View Details
5 suppliers
MOSFETs - 348937 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-HDSOP-22
View Details
2 suppliers
MOSFETs - 1697498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
FET, MOSFET Arrays - 2N7002PS/ZLH-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers