Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1152-L(E) 2SK1152-L(E)

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037582-2SK1152-L(E) Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 20 W Rise Time: 10 ns Fall Time: 10 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: DPAK Alternative Parts (Cross-Reference): STF4N52K3; IRLR120TRPBF2SK1152L (E); 2SK1152L-E; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 5 ns Continuous Drain Current (ID): 1.5 A Turn-Off Delay Time: 20 ns Gate to Source Voltage (Vgs): 30 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037582-2SK1152-L(E) Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 20 W Rise Time: 10 ns Fall Time: 10 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: DPAK Alternative Parts (Cross-Reference): STF4N52K3; IRLR120TRPBF2SK1152L (E); 2SK1152L-E; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 5 ns Continuous Drain Current (ID): 1.5 A Turn-Off Delay Time: 20 ns Gate to Source Voltage (Vgs): 30 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1152-L(E) - 1037582-2SK1152-L(E) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1152-L(E)
1037582-2SK1152-L(E)
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1152-L(E) 1037582-2SK1152-L(E)
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037582-2SK1152-L(E) Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 20 W Rise Time: 10 ns Fall Time: 10 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: DPAK Alternative Parts (Cross-Reference): STF4N52K3; IRLR120TRPBF2SK1152L (E); 2SK1152L-E; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 5 ns Continuous Drain Current (ID): 1.5 A Turn-Off Delay Time: 20 ns Gate to Source Voltage (Vgs): 30 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037582-2SK1152-L(E)
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 20 W
Rise Time: 10 ns
Fall Time: 10 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: DPAK
Alternative Parts (Cross-Reference): STF4N52K3; IRLR120TRPBF2SK1152L(E); 2SK1152L-E;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 5 ns
Continuous Drain Current (ID): 1.5 A
Turn-Off Delay Time: 20 ns
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1037582-2SK1152-L(E)
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1152-L(E)
PD 20000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Linear Devices, Inc.
View Details
60 V, dual N-channel Trench MOSFET - 2N7002AKS-QX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT363
View Details
2 suppliers