Renesas Electronics Corporation 50V 0.1A MOSFET Transistor 2SK1133-T1B-A

Description
Trans Mosfet N-ch 50V 0.1A 3-PIN SC-59 T/r Product overview: 2SK1133-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK1133-T1B-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Mosfet N-ch 50V 0.1A 3-PIN SC-59 T/r Product overview: 2SK1133-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK1133-T1B-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
50V 0.1A MOSFET Transistor
285-2SK1133-T1B-A
50V 0.1A MOSFET Transistor 285-2SK1133-T1B-A
Trans Mosfet N-ch 50V 0.1A 3-PIN SC-59 T/r Product overview: 2SK1133-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK1133-T1B-A can be used for catalog matching and distributor lookup.

Trans Mosfet N-ch 50V 0.1A 3-PIN SC-59 T/r Product overview: 2SK1133-T1B-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK1133-T1B-A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1133-T1B-A - 1037581-2SK1133-T1B-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1133-T1B-A
1037581-2SK1133-T1B-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1133-T1B-A 1037581-2SK1133-T1B-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037581-2SK1133-T1B- A Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 200 mW Number of Pins: 3 Rise Time: 25 ns Fall Time: 35 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SC Alternative Parts (Cross-Reference): 2N7002DW; SI1031R-T1-GE3; SI1062X-T1-GE3; SI1032R-T1-GE3; FDG312P; FDY102PZ2SK1133T1BA; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 6 ns Continuous Drain Current (ID): 100 mA Turn-Off Delay Time: 36 ns Gate to Source Voltage (Vgs): 7 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037581-2SK1133-T1B-A
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 200 mW
Number of Pins: 3
Rise Time: 25 ns
Fall Time: 35 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SC
Alternative Parts (Cross-Reference): 2N7002DW; SI1031R-T1-GE3; SI1062X-T1-GE3; SI1032R-T1-GE3; FDG312P; FDY102PZ2SK1133T1BA;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 6 ns
Continuous Drain Current (ID): 100 mA
Turn-Off Delay Time: 36 ns
Gate to Source Voltage (Vgs): 7 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-2SK1133-T1B-A 1037581-2SK1133-T1B-A
Product Name 50V 0.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1133-T1B-A
PD 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Dual P-Channel Matched MOSFET Pair - ALD1102SAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
MOSFETs - 2441938P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI1012-8
View Details
60 V, 350 mA N-channel Trench MOSFET - 2N7002BK,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
8 suppliers
 - LM5100CMA/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOP8
Packing Method Tube; Tube
View Details