Renesas Electronics Corporation 22V 50MA Bipolar Transistor 2SK1070PIETR-E

Description
JFET N-CH 22V 50MA 3MPAK Product overview: 2SK1070PIETR-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 50MA. Search-friendly keywords include transistor, BJT, switching, amplification, 22V, 50MA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1070PIETR-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFET N-CH 22V 50MA 3MPAK Product overview: 2SK1070PIETR-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 50MA. Search-friendly keywords include transistor, BJT, switching, amplification, 22V, 50MA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1070PIETR-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22V 50MA Bipolar Transistor
288-2SK1070PIETR-E
22V 50MA Bipolar Transistor 288-2SK1070PIETR-E
JFET N-CH 22V 50MA 3MPAK Product overview: 2SK1070PIETR-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 50MA. Search-friendly keywords include transistor, BJT, switching, amplification, 22V, 50MA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1070PIETR-E can be used for catalog matching and distributor lookup.

JFET N-CH 22V 50MA 3MPAK Product overview: 2SK1070PIETR-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 50MA. Search-friendly keywords include transistor, BJT, switching, amplification, 22V, 50MA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1070PIETR-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs - 2SK1070PIETR-E-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 22V 50mA 150mW Surface Mount 3-MPAK

JFET N-Channel 22V 50mA 150mW Surface Mount 3-MPAK

Buy Now Datasheet
JFETs (Junction Field Effect) - 2SK1070PIETR-E - 728951-2SK1070PIETR-E - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK1070PIETR-E
728951-2SK1070PIETR-E
JFETs (Junction Field Effect) - 2SK1070PIETR-E 728951-2SK1070PIETR-E
Manufacturer: Renesas Electronics America Win Source Part Number: 728951-2SK1070PIETR- E Mounting Style: SMD Transistor Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 22V Current Drain (Id) - Max: 50mA Categories: Discrete Semiconductor Products Supplier Device Package: 3-MPAK Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 150mW Input Capacitance (Ciss) (Maximum) at Vds: 9pF at 5V Current - Drain (Idss) at Vds (Vgs=0): 12mA at 5V Voltage - Cutoff (VGS off) at Id: 0V at 10μA

Manufacturer: Renesas Electronics America
Win Source Part Number: 728951-2SK1070PIETR-E
Mounting Style: SMD
Transistor Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 22V
Current Drain (Id) - Max: 50mA
Categories: Discrete Semiconductor Products
Supplier Device Package: 3-MPAK
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 150mW
Input Capacitance (Ciss) (Maximum) at Vds: 9pF at 5V
Current - Drain (Idss) at Vds (Vgs=0): 12mA at 5V
Voltage - Cutoff (VGS off) at Id: 0V at 10μA

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
2SK1070PIETR-E
Discrete Semiconductor Products - Transistors - JFETs 2SK1070PIETR-E
JFET N-CH 22V 50MA 3MPAK

JFET N-CH 22V 50MA 3MPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors RF Transistors
Product Number 288-2SK1070PIETR-E 2SK1070PIETR-E-ND 728951-2SK1070PIETR-E 2SK1070PIETR-E
Product Name 22V 50MA Bipolar Transistor JFETs JFETs (Junction Field Effect) - 2SK1070PIETR-E Discrete Semiconductor Products - Transistors - JFETs
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data