Renesas Electronics Corporation 60V 5A MOSFET Transistor 2SK1059

Description
Trans MOSFET N-CH 60V 5A 3-Pin(3+Tab) MP-3 Product overview: 2SK1059 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1059 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 60V 5A 3-Pin(3+Tab) MP-3 Product overview: 2SK1059 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1059 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 5A MOSFET Transistor
288-2SK1059
60V 5A MOSFET Transistor 288-2SK1059
Trans MOSFET N-CH 60V 5A 3-Pin(3+Tab) MP-3 Product overview: 2SK1059 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1059 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 5A 3-Pin(3+Tab) MP-3 Product overview: 2SK1059 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1059 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158856-2SK1059 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158856-2SK1059
Discrete Semiconductor Products 158856-2SK1059
Manufacturer: Renesas Electronics America Win Source Part Number: 158856-2SK1059 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1059 Alternative Parts (Cross-Reference): 2SK3335; TSM900N06CHC5G; TSM900N06CHX0G; STD12NF06L-1; Introduction Date: March 04, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158856-2SK1059
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1059
Alternative Parts (Cross-Reference): 2SK3335; TSM900N06CHC5G; TSM900N06CHX0G; STD12NF06L-1;
Introduction Date: March 04, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK1059 158856-2SK1059
Product Name 60V 5A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827162P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type UDFN
View Details
QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) - ALD1110EPAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode E-trimmable, common source
V(BR)DSS 10 volts
View Details
3 suppliers
CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0530 ohms
View Details
7 suppliers