Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994115-2SK1001(T1B-A
Mounting: SMD (SMT)
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SC
Alternative Parts (Cross-Reference): 2SK1001(T1B-A)2SK100
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 994115-2SK1001(T1B-A) |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1001(T1B-A) |
| Package Type | SOT3; SC |