Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037570-2SJ77
Current Rating: -500 mA
Input Capacitance: 120 pF
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -45 °C
Voltage Rating (DC): -160 V
Continuous Drain Current (ID): 500 mA
Gate to Source Voltage (Vgs): 15 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1037570-2SJ77 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ77 |
| TJ | -45 C (-49 F) |