Renesas Electronics Corporation 20V 20A TO252 MOSFET Transistor 2SJ687-ZK-E1-AY

Description
MOSFET P-CH 20V 20A TO252 Product overview: 2SJ687-ZK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ687-ZK-E1-AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 20A TO252 Product overview: 2SJ687-ZK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ687-ZK-E1-AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 20A TO252 MOSFET Transistor
278-2SJ687-ZK-E1-AY
20V 20A TO252 MOSFET Transistor 278-2SJ687-ZK-E1-AY
MOSFET P-CH 20V 20A TO252 Product overview: 2SJ687-ZK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ687-ZK-E1-AY can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 20A TO252 Product overview: 2SJ687-ZK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ687-ZK-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ687-ZK-E1-AY - 005991-2SJ687-ZK-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ687-ZK-E1-AY
005991-2SJ687-ZK-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ687-ZK-E1-AY 005991-2SJ687-ZK-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 005991-2SJ687-ZK-E1- AY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta), 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-252 (MP-3ZK) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 20A (Tc) Max Gate Charge: 57nC @ 4.5V Max Input Capacitance: 4400pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 7 mOhm @ 10A, 4.5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 005991-2SJ687-ZK-E1-AY
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta), 36W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-252 (MP-3ZK)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 20A (Tc)
Max Gate Charge: 57nC @ 4.5V
Max Input Capacitance: 4400pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 7 mOhm @ 10A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 2SJ687-ZK-E1-AYDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SJ687-ZK-E1-AYDKR-ND
Single FETs, MOSFETs 2SJ687-ZK-E1-AYDKR-ND
P-Channel 20V 20A (Tc) 1W (Ta), 36W (Tc) Surface Mount TO-252 (MP-3ZK)

P-Channel 20V 20A (Tc) 1W (Ta), 36W (Tc) Surface Mount TO-252 (MP-3ZK)

Buy Now Datasheet
Single FETs, MOSFETs - 2SJ687-ZK-E1-AYTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SJ687-ZK-E1-AYTR-ND
Single FETs, MOSFETs 2SJ687-ZK-E1-AYTR-ND
P-Channel 20V 20A (Tc) 1W (Ta), 36W (Tc) Surface Mount TO-252 (MP-3ZK)

P-Channel 20V 20A (Tc) 1W (Ta), 36W (Tc) Surface Mount TO-252 (MP-3ZK)

Buy Now Datasheet
Single FETs, MOSFETs - 2SJ687-ZK-E1-AYCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SJ687-ZK-E1-AYCT-ND
Single FETs, MOSFETs 2SJ687-ZK-E1-AYCT-ND
P-Channel 20V 20A (Tc) 1W (Ta), 36W (Tc) Surface Mount TO-252 (MP-3ZK)

P-Channel 20V 20A (Tc) 1W (Ta), 36W (Tc) Surface Mount TO-252 (MP-3ZK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SJ687-ZK-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SJ687-ZK-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SJ687-ZK-E1-AY
MOSFET P-CH 20V 20A TO252

MOSFET P-CH 20V 20A TO252

Supplier's Site
Single FETs, MOSFETs - 2SJ687-ZK-E1-AY - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2SJ687-ZK-E1-AY
Single FETs, MOSFETs 2SJ687-ZK-E1-AY
MOSFET P-CH 20V 20A TO252

MOSFET P-CH 20V 20A TO252

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-2SJ687-ZK-E1-AY 005991-2SJ687-ZK-E1-AY 2SJ687-ZK-E1-AYDKR-ND 2SJ687-ZK-E1-AY 2SJ687-ZK-E1-AY
Product Name 20V 20A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ687-ZK-E1-AY Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
PD 1000 milliwatts 1000 to 36000 milliwatts 1000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252 (MP-3ZK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
Single IGBTs - 448-AIKB40N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details