Renesas Electronics Corporation 60V 20A TO220 MOSFET Transistor 2SJ649-AZ

Description
MOSFET P-CH 60V 20A TO220 Product overview: 2SJ649-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ649-AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 20A TO220 Product overview: 2SJ649-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ649-AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 20A TO220 MOSFET Transistor
278-2SJ649-AZ
60V 20A TO220 MOSFET Transistor 278-2SJ649-AZ
MOSFET P-CH 60V 20A TO220 Product overview: 2SJ649-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ649-AZ can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 20A TO220 Product overview: 2SJ649-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ649-AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ649-AZ - 197580-2SJ649-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ649-AZ
197580-2SJ649-AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ649-AZ 197580-2SJ649-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 197580-2SJ649-AZ Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Isolated Tab Dimension: TO-220-3 Isolated Tab Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 20A (Tc) Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1900pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 48 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 197580-2SJ649-AZ
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220 Isolated Tab
Dimension: TO-220-3 Isolated Tab
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 20A (Tc)
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1900pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 48 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 2SJ649-AZ-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SJ649-AZ-ND
Single FETs, MOSFETs 2SJ649-AZ-ND
P-Channel 60V 20A (Tc) 2W (Ta), 25W (Tc) Through Hole TO-220 Isolated Tab

P-Channel 60V 20A (Tc) 2W (Ta), 25W (Tc) Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Mosfet

MOSFET Mosfet

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SJ649-AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SJ649-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SJ649-AZ
MOSFET P-CH 60V 20A TO220

MOSFET P-CH 60V 20A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2SJ649-AZ 197580-2SJ649-AZ 2SJ649-AZ-ND 2SJ649-AZ 2SJ649-AZ
Product Name 60V 20A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ649-AZ Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2000 milliwatts 2000 to 25000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Bulk TO-220; SOT3; TO-220 Isolated Tab TO-220; TO-220-3 Isolated Tab TO-220; TO-220-3 Isolated Tab
Unlock Full Specs
to access all available technical data