Renesas Electronics Corporation 20V 0.4A MOSFET Transistor 2SJ648-T1

Description
Trans MOSFET P-CH 20V 0.4A 3-Pin SC-75 T/R Product overview: 2SJ648-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.4A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ648-T1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 20V 0.4A 3-Pin SC-75 T/R Product overview: 2SJ648-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.4A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ648-T1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.4A MOSFET Transistor
288-2SJ648-T1
20V 0.4A MOSFET Transistor 288-2SJ648-T1
Trans MOSFET P-CH 20V 0.4A 3-Pin SC-75 T/R Product overview: 2SJ648-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.4A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ648-T1 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 20V 0.4A 3-Pin SC-75 T/R Product overview: 2SJ648-T1 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.4A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ648-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158828-2SJ648-T1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158828-2SJ648-T1
Discrete Semiconductor Products 158828-2SJ648-T1
Manufacturer: Renesas Electronics America Win Source Part Number: 158828-2SJ648-T1 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ648 Alternative Parts (Cross-Reference): 2SJ648; 2SJ648-T2; 2SJ648-A; 2SJ648-T2-A; Introduction Date: March 04, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 158828-2SJ648-T1
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ648
Alternative Parts (Cross-Reference): 2SJ648; 2SJ648-T2; 2SJ648-A; 2SJ648-T2-A;
Introduction Date: March 04, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ648-T1 158828-2SJ648-T1
Product Name 20V 0.4A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data